EN
  • EN
  • DE

TPC4000-C

Part No TPC4000-C
Manufacturer Eaton Bussmann
Catalog OEM Parts (T - Z)
Description Epdu Re 1U L21-30P (10) 5-15R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100855-TPC4000-C
Categories OEM Parts(T-Z)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPC4000-C CAD Model

Description

The TPC4000-C is a robust surge protection device manufactured by Eaton Bussmann. It is designed to safeguard sensitive electronic equipment from transient voltage surges, often caused by lightning strikes, power grid switching, or internal equipment operations. This device plays a vital role in maintaining the operational integrity of critical systems by preventing damage and downtime resulting from electrical surges.

Applications

  • Industrial Control Panels: Protecting PLCs, HMIs, and other control system components.
  • Commercial Buildings: Safeguarding sensitive electronics like computers, servers, and security systems.
  • Telecommunications Equipment: Protecting communication lines and equipment from lightning-induced surges.
  • Renewable Energy Systems: Protecting inverters and other electronic components in solar and wind power installations.
  • HVAC Systems: Protecting electronic controls in heating, ventilation, and air conditioning systems.

Features

  • High Surge Current Capacity: Capable of handling significant surge currents without degradation.
  • Thermally Protected MOV Technology: Incorporates Metal Oxide Varistor (MOV) technology with thermal protection to prevent overheating and premature failure.
  • LED Status Indication: Provides visual indication of the device's operational status.
  • Compact Design: Allows for easy installation in various electrical panels and enclosures.
  • DIN Rail Mountable: Designed for convenient mounting on standard DIN rails.

Benefits

  • Reduced Downtime: Minimizes equipment downtime caused by surge-related failures.
  • Extended Equipment Lifespan: Protects electronic equipment from damaging surges, extending its operational life.
  • Improved System Reliability: Enhances the overall reliability of electrical systems by preventing surge-induced disruptions.
  • Cost Savings: Reduces repair and replacement costs associated with surge-damaged equipment.
  • Enhanced Safety: Provides a safer electrical environment by mitigating the risk of electrical fires and other hazards caused by surges.

Additional Details

The TPC4000-C features a robust construction designed to withstand harsh industrial environments. Its surge suppression capabilities are rigorously tested to meet industry standards, ensuring reliable performance. Specific specifications may vary based on model, including voltage ratings, surge current capacity, and protection modes. Consult the Eaton Bussmann documentation for precise technical details.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess