EN
  • EN
  • DE

TR/3216CP-1A

Part No TR/3216CP-1A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395477-TR/3216CP-1A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/3216CP-1A CAD Model

Description

The TR/3216CP-1A is a chip fuse from Eaton Bussmann designed for overcurrent protection. This fuse is a compact, surface-mount component commonly used in various electronic applications to safeguard circuits and components from damage due to excessive current.

Applications

  • Power Supplies: Protecting sensitive components within power supply units.
  • Consumer Electronics: Used in devices like televisions, audio equipment, and gaming consoles.
  • Industrial Equipment: Provides overcurrent protection in industrial control systems and machinery.
  • Telecommunications Equipment: Safeguards circuits in telecom infrastructure, such as routers and switches.
  • Battery Management Systems: Protects battery packs and charging circuits in portable devices.

Features

  • Compact Size: Small footprint for space-saving design in electronic devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Ceramic Body: Provides excellent insulation and high-temperature performance.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive for environmental safety.

Benefits

  • Reliable Overcurrent Protection: Safeguards electronic circuits from damage caused by excessive current.
  • Improved Product Safety: Reduces the risk of fire or electrical hazards in electronic devices.
  • Compact Design: Allows for smaller and more portable electronic products.
  • Cost-Effective: Provides a cost-efficient solution for overcurrent protection in mass production.
  • Easy Integration: Simplifies the assembly process with surface mount technology.

Additional Details

The TR/3216CP-1A fuse has a current rating of 1A (1 Ampere). It is a ceramic body fuse with surface mount termination. The voltage rating is typically around 32V or 63V depending on the specific model variant; refer to the datasheet for exact voltage and interrupting current ratings. This fuse is designed to open quickly under overcurrent conditions, protecting downstream components from damage. It adheres to industry standards for safety and performance.

The operating temperature range and specific fusing characteristics can be found in the manufacturer's datasheet. Proper selection requires considering the operating voltage, normal operating current, and potential fault current levels of the circuit being protected.

You May Also Be Interested in

Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess