EN
  • EN
  • DE

HMC1029

Part No HMC1029
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs pHEMT MMIC 2 WATT POWER AMPLIFIER | IC RF AMP GP 29-37GHZ DIE 1=2PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Frequency 29GHz ~ 37GHz
P1dB 30.5dBm
Gain 22.5dB
RF Type General Purpose
Supply Voltage (V) 6V
Supply Current 1.4A
Test Frequency 34GHz ~ 37GHz
Manufacturer Package Die
Supplier Device Package Die
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181088-HMC1029
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC1029 CAD Model

Description

Product Overview: HMC1029

The HMC1029 from Analog Devices Inc. is a state-of-the-art, highly integrated RF mixer designed to meet the demanding requirements of modern communication systems. This mixer is part of the company's Hittite Microwave products, which are renowned for their performance and reliability. The HMC1029 offers exceptional versatility, making it an ideal choice for applications in wireless infrastructure, test and measurement, and defense electronics.

Key Features

  • Wide Frequency Range: The HMC1029 operates over a broad frequency spectrum, accommodating various RF and IF bands. This wide frequency range ensures compatibility with a range of communication protocols and signal types.
  • High Linearity: With excellent linearity, this mixer maintains signal integrity, reducing distortion and enabling the transmission of high-quality signals even in challenging conditions.
  • Low Noise Figure: The low noise figure of the HMC1029 ensures that the signal-to-noise ratio is preserved, providing clear and accurate signal processing for critical applications.
  • High Isolation: The mixer offers high isolation between ports, minimizing crosstalk and leakage, which is essential for maintaining signal clarity and preventing interference.

Applications

  • Cellular Infrastructure
  • Military and Space
  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors

The HMC1029 is built with robustness in mind, ensuring reliable operation even under harsh environmental conditions. Its compact size and surface-mount package make it an excellent choice for space-constrained applications. Analog Devices Inc. provides comprehensive technical support and detailed documentation, making integration of the HMC1029 into your projects a seamless experience.

With its combination of performance, flexibility, and quality, the HMC1029 RF mixer is a top-tier component for any RF design engineer looking to enhance their system's capabilities. Analog Devices Inc. continues to push the boundaries of what's possible in RF technology with products like the HMC1029.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess