EN
  • EN
  • DE

TR/3216TD4-R 4A 32V

Part No TR/3216TD4-R 4A 32V
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395491-TR/3216TD4-R 4A 32V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TR/3216TD4-R 4A 32V CAD Model

Description

The TR/3216TD4-R 4A 32V is a surface mount, time-delay fuse manufactured by Eaton Bussmann. This fuse is designed to provide overcurrent protection for sensitive electronic circuits that experience inrush currents or temporary surges. Its compact size and time-delay characteristic make it suitable for a wide range of applications where reliable protection is essential.

Applications

  • Power Supplies
  • LED Lighting Drivers
  • Small Motors
  • Battery Charging Circuits
  • Industrial Control Systems

Features

  • Surface Mount Design
  • Time-Delay (Slow Blow) Characteristic
  • 4A Current Rating
  • 32V Voltage Rating
  • 3216 Case Size

Benefits

  • Prevents nuisance tripping due to inrush currents
  • Protects sensitive electronic components from overcurrent damage
  • Enables higher system uptime by reducing unnecessary fuse replacements
  • Suitable for automated assembly processes
  • Compact size saves valuable board space

Specifications

The TR/3216TD4-R 4A 32V fuse has a current rating of 4A and a voltage rating of 32V. The “TD4” designation indicates a specific time-delay characteristic, allowing the fuse to withstand brief overcurrent events without interrupting the circuit. The “3216” refers to the physical dimensions of the fuse, which are 3.2mm x 1.6mm. This fuse is designed for surface mount assembly, making it compatible with automated manufacturing processes. It is constructed with materials that meet industry standards for reliability and performance. The interrupting rating of the fuse is the maximum fault current that it can safely interrupt. It is crucial to select a fuse with an interrupting rating that exceeds the potential fault current in the application circuit.

The time-delay characteristic is particularly advantageous in applications where momentary current surges are common, such as during the startup of a motor or the charging of a capacitor. By tolerating these brief overcurrent events, the TR/3216TD4-R 4A 32V fuse minimizes the risk of nuisance tripping, ensuring continuous operation of the protected equipment. Its small size and robust design make it a reliable and versatile choice for overcurrent protection in a variety of electronic applications.

You May Also Be Interested in

AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 3.2A 250VAC 3AB 3AG / 3.2 A 250 V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 3A 250VAC/450VDC / 3 A 250 V AC 450 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Lowest to $10.5260
Bel Fuse Inc.
FUSE BOARD MNT 1.5A 32VAC 63VDC / 1.5 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess