EN
  • EN
  • DE

WCL3225-R82-R

Part No WCL3225-R82-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 820NH 450MA 300MOHM SM  /  820 nH Unshielded Drum Core, Wirewound Inductor 450 mA 300mOhm Max 1210 (3225 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Series WCL3225
Package Tape & Reel (TR)
Type Drum Core, Wirewound
Material - Core Ceramic
Inductance 820 nH
Tolerance ±5%
Current Rating (Amps) 450 mA
Shielding Unshielded
DC Resistance (DCR) 300mOhm Max
Q @ Freq 20 @ 25.2MHz
Frequency - Self Resonant 350MHz
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 25.2 MHz
Mounting SMD (SMT)
Package / Case 1210 (3225 Metric)
Supplier Device Package 1210
Dimension 0.138" L x 0.114" W (3.50mm x 2.90mm)
Height - Seated (Max) 0.089" (2.25mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 283-WCL3225-R82-RTR
Standard Package 2,000
Win Source Part Number 983696-WCL3225-R82-R
Ultra Librarian 3D Model Ultra Librarian WCL3225-R82-R CAD Model

Description

The WCL3225-R82-R from Eaton - Electronics Division is a fixed inductor with a ceramic core and a tolerance of ±5%.

  • Type: Fixed Inductor
  • Core Material: Ceramic
  • Tolerance: ±5%
  • Inductance: 820 nH
  • DC Resistance: 300mOhm Max
  • Current Rating: 450 mA
  • Height: 0.089" (2.25mm)
  • Dimensions: 0.138" L x 0.114" W (3.50mm x 2.90mm)
  • Packaging: Tape & Reel
  • Shielding: Unshielded
  • MSL Level: 1 (unlimited)
  • HTSUS: 8504.50.8000

You May Also Be Interested in

Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1460 $58.4000
965+ $0.1199 $115.7035
1,495+ $0.1161 $173.5695
2,060+ $0.1124 $231.5440
2,660+ $0.1086 $288.8760
3,560+ $0.0974 $346.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess