EN
  • EN
  • DE

M4Q045-CA27-04

Part No M4Q045-CA27-04
Manufacturer ebm-papst
Description AC, DC & Servo Motors Motor, 115VAC, 50/60Hz, 34Win, 9Wout, 0.45A, 1550RPM, Sleeve, Q-Motor Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bearing Type Sleeve
Frequency 60 Hz
Lead Free Lead Free
Length 83 mm
Max Output Power 9 W
Mount Flanges, Through Hole
Number of Poles 4
Packaging Bulk
RoHS Compliant
Schedule B 8501103000, 8501103000
Thickness 82 mm
Win Source Part Number 1128547-M4Q045-CA27-04
Categories Custom Parts
Manufacturer ebm-papst
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M4Q045-CA27-04 CAD Model

Description

The M4Q045-CA27-04 is a compact and efficient axial fan manufactured by ebm-papst. This fan is designed for cooling electronic components and systems, ensuring optimal performance and longevity. Its robust construction and aerodynamic design make it suitable for a variety of applications where effective heat dissipation is crucial.

Applications

  • Electronic enclosures
  • Telecommunications equipment
  • Industrial control systems
  • Power supplies
  • HVAC systems

Features

  • Compact design
  • High airflow
  • Low noise operation
  • Durable construction
  • Energy efficient

Benefits

  • Effective cooling of electronic components
  • Extended component lifespan
  • Quiet operation in sensitive environments
  • Reduced energy consumption
  • Reliable performance

Technical Specifications

The M4Q045-CA27-04 operates on a 24VDC power supply and delivers a significant airflow rate, typically around 30 to 40 CFM (Cubic Feet per Minute). Its compact dimensions, usually around 45mm in diameter, allow for easy integration into tight spaces. The fan employs a ball bearing system for enhanced durability and extended operational life, rated for thousands of hours of continuous use. The motor is designed for low power consumption, contributing to energy efficiency. It also features built-in protection against reverse polarity and overload, enhancing its safety and reliability. The fan's impeller is constructed from high-quality plastic, optimized for efficient airflow and minimal noise generation. Its overall design ensures consistent performance even in demanding thermal conditions, making it a reliable choice for critical cooling applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess