EN
  • EN
  • DE

15311R-1000

Part No 15311R-1000
Manufacturer Echelon
Catalog Embedded - Microcontrollers - Application Specific
Description IC TXRX POWER LINE 38TSSOP  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Echelon Corporation
Series PL3120®
Package Tube
Applications Smart Transceiver
Core Processor Neuron
Program Memory Type EEPROM (4kB)
RAM Size 2K x 8
Interface SPI, UART
Number of I/O 12
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 1499-1045,15311R-1000-ND,-1825-15311R-1000
Standard Package 50
Win Source Part Number 1176131-15311R-1000
Ultra Librarian 3D Model Ultra Librarian 15311R-1000 CAD Model

Description

The 1176131-15311R-1000 is an embedded microcontroller that is part of the PL3120® series. The microcontroller has a Neuron core processor and has 12 I/O.

  • GPTDescription: The program memory type for this microcontroller is EEPROM (4kB), and the RAM size is 2K x 8.
  • GPTDescription: The microcontroller has a voltage supply range of 4.75V to 5.25V and is supplied in a tube package.
  • GPTDescription: The microcontroller has an operating temperature range of -40°C to 85°C and is mounted using SMD (SMT) technology.
  • GPTDescription: The microcontroller has an interface of SPI, UART and is supplied in a standard package of 50.
  • GPTDescription: The HTSUS for this product is 8542.31.0001.

You May Also Be Interested in

Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Ricoh
Lowest to $3.2490
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
NEC
Lowest to $9.6119
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.2858 $82.2858
2+ $79.7143 $159.4286
3+ $77.1429 $231.4287
4+ $74.5715 $298.2860
5+ $66.8572 $334.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,288 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess