EN
  • EN
  • DE

ECS-SR1-3.58-B-TR

Part No ECS-SR1-3.58-B-TR
Manufacturer ECS Inc.
Catalog Resonators
Description CER RES 3.5800MHZ 30PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer ECS Inc.
Packaging Reel - TR
Status Active
Type Ceramic
Frequency 3.58MHz
Frequency Stability ±0.3%
Frequency Tolerance ±0.5%
Features Built in Capacitor
Capacitance 30pF
Temperature Range - Operating -20°C to 80°C
Mounting SMD (SMT)
Dimension 0.295" L x 0.130" W (7.50mm x 3.30mm)
Height 0.087" (2.20mm)
Win Source Part Number 051051-ECS-SR1-3.58-B-TR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ECS-SR1-3.58-B-TR CAD Model

Description

Product Description

The ECS-SR1-3.58-B-TR is a precision timing crystal that provides accurate frequency control for various electronic applications. Its robust construction ensures long-term reliability and minimal deviation over time.

Features and Benefits

  • High precision for stable frequency output.
  • Compact size perfect for portable applications.
  • Low power consumption for energy-efficient designs.
  • Excellent temperature stability for consistent performance.

Applications

  • Microcontrollers
  • RF applications
  • Timing circuits in computing devices

The ECS-SR1-3.58-B-TR is an excellent choice for engineers needing a reliable timing solution that delivers precision and stability across a variety of platforms.

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 3.5800MHZ 15PF T/H / 3.58 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 50 Ohms -20°C ~ 80°C Through Hole
Lowest to $0.1435
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Abracon LLC
CERAMIC RES 32.0000MHZ 5PF SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 16.0000MHZ 30PF T/H
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess