EN
  • EN
  • DE
  • IT

103-004-251-200

Part No 103-004-251-200
Manufacturer EDAC Inc.
Catalog Backplane Connectors
Description CONTACT NON-GEND SIGNAL GOLD  /  Contact Gold Signal Non-Gendered Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Contacts
Mfr EDAC Inc.
Series 103
Package Bulk
Type Signal
Pin or Socket Non-Gendered
Contact Termination Solder
Contact Finish Gold
Current Rating (Amps) 10 A
Base Product Number 103-004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 100
Win Source Part Number 1036094-103-004-251-200
Ultra Librarian 3D Model Ultra Librarian 103-004-251-200 CAD Model

Description

This electronic component is a backplane connector contact that is ideal for use in various electronic devices.

  • Win Source Part Number: 1036094-103-004-251-200
  • Category: Connectors, Interconnects>Backplane Connectors - Contacts
  • Series: 103
  • Signal Type: Signal
  • Contact Finish: Gold
  • Contact Termination: Solder
  • Gender: Non-Gendered
  • Package: Bulk
  • Standard Package: 100
  • Current Rating: 10A

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 42POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONN RCPT HSG MIN-DRAWER 18P BLK
Need more? Email Us
Amphenol
METRAL GUIDE PIN
Need more? Email Us
TE Connectivity
CONN PLUG HSG DRAWER 10POS BLK
Need more? Email Us
TE Connectivity
CONN PIN HOOD EXT 75POS PANEL MT
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 20-24AWG GOLD
Need more? Email Us
TE Connectivity
CONN PIN HOOD INT 50POS PANEL MT
Need more? Email Us
HARTING
HAR-BUS HM CODING M RAL5011 PCEE
Need more? Email Us
TE Connectivity
LOCKING SPRING MALE KIT=2PCS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess