EN
  • EN
  • DE

627-037-222-248

Part No 627-037-222-248
Manufacturer EDAC Inc.
Catalog D - Sub Connectors
Description 627 SERIES VERTICAL METAL SHELL / 37 Position D-Sub Plug, Male Pins Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr EDAC Inc.
Series 627 (Metal)
Package Tray
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 37
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Flange Feature Board Side (4-40)
Termination Solder Cup
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 3A per Contact
Features Shielded
Color Black
Dielectric Material Polyester Thermoplastic
Contact Material Brass
Temperature Range - Operating -55°C ~ 85°C
Base Product Number 627-037
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 151-627-037-222-248
Standard Package 1,000
Win Source Part Number 1039974-627-037-222-248
Ultra Librarian 3D Model Ultra Librarian 627-037-222-248 CAD Model

Description

This D-Sub connector with part number 1039974-627-037-222-248 is a 37-position male plug connector with solder cup termination.

  • Positions: 37
  • Gender: Male
  • Termination: Solder Cup
  • Shielded: Yes
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Shell Material: Steel
  • Shell Plating: Tin
  • Flange Feature: Board Side
  • Shell Size: 4 (DC, C)
  • Mounting Type: Free Hanging (In-Line)
  • Operating Temperature: -55°C to 85°C
  • Series: 627 (Metal)
  • Current Rating: 3A per Contact

You May Also Be Interested in

Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Lowest to $6.3008
HARTING
DSUB SCREW-LOCK FE UNC/M3 11MM
Need more? Email Us
Omron
CONN DSUB JACKSCREW
Need more? Email Us
TE Connectivity
CONN D-SUB (2)MOUNT SCREW #4-40
Need more? Email Us
NorComp Inc.
ASSY SCREWLOCK 4-40 FEMALE .312\
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
TE Connectivity
D-SUB ACCS
Need more? Email Us
Amphenol
CONN SCREWLOCK DSUB FEML
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess