EN
  • EN
  • DE

PN5120A0HN1/C2,118

Part No PN5120A0HN1/C2,118
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC TRANSMISSION MOD 32-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Type RFID Reader/Transponder
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Supply Voltage - Operating 2.5 V to 3.6 V
Temperature Range - Operating -40°C to 90°C
Case / Package 32-HVQFN (5x5)
Win Source Part Number 004441-PN5120A0HN1/C2,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PN5120A0HN1/C2,118 CAD Model

Description

The PN5120A0HN1/C2,118 is a highly integrated transceiver module designed by NXP Semiconductors for contactless communication at 13.56 MHz. This versatile and efficient module is a key component in a wide range of applications, including access control, payment systems, and public transport ticketing. Its advanced features and compliance with NFC and RFID standards make it a top choice for developers and manufacturers looking to implement Near Field Communication (NFC) capabilities into their products.

Key Features

  • Highly Integrated Design: The PN5120A0HN1/C2,118 integrates a transceiver, an antenna driver, and a power supply management system, simplifying the design process for system developers.
  • Support for Multiple Protocols: It supports a variety of NFC and RFID protocols, including ISO/IEC 14443 A/B, FeliCa, and MIFARE, ensuring compatibility with a wide range of contactless cards and tags.
  • Energy Efficiency: The module features power-saving modes, such as the Power-down mode and the Programmable Timer, to reduce power consumption when the device is inactive.
  • Flexible Interface Options: It offers a range of interfaces, including SPI, I2C, and HSU (High-Speed UART), giving developers the flexibility to choose the best option for their system architecture.
  • Security Features: Enhanced security is provided through features like CRC coprocessor, parity generation, and encryption algorithms, making it suitable for applications requiring secure transactions.

Applications

The PN5120A0HN1/C2,118 is ideal for a multitude of applications that require secure and reliable contactless communication. It is commonly used in:

  • Contactless payment terminals
  • Access control systems
  • Public transportation ticketing
  • NFC-enabled devices such as smartphones and tablets
  • Smart posters and advertising

Product Specifications

Parameter Value
Frequency 13.56 MHz
Supply Voltage 2.7V to 5.5V
Interfaces SPI, I2C, HSU
Package HVQFN-32

With its robust feature set and adherence to industry standards, the PN5120A0HN1/C2,118 from NXP Semiconductors is an excellent choice for designers seeking to incorporate NFC functionality into their next project.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Others
Lowest to $28.8819
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,880 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess