EN
  • EN
  • DE

3EZ36D5

Part No 3EZ36D5
Manufacturer EIC discrete Semiconductors
Catalog Hard To Find
Description SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EIC discrete Semiconductors
Win Source Part Number 1128429-3EZ36D5
Manufacturer Homepage www.eicsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3EZ36D5 CAD Model

Description

The 3EZ36D5 is a Zener diode manufactured by EIC Discrete Semiconductors. It is specifically designed for voltage regulation and overvoltage protection in various electronic circuits. The "36" in the part number denotes a Zener voltage of 36V. This diode provides a stable voltage reference when the reverse voltage exceeds its Zener voltage, making it suitable for applications requiring precise voltage clamping and surge protection.

Applications

  • Voltage Regulation: Stabilizing voltage levels in electronic devices.
  • Overvoltage Protection: Safeguarding sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limiting the amplitude of voltage waveforms.
  • Voltage Clamping: Maintaining a fixed voltage level.
  • Power Supply Regulation: Ensuring stable output voltage in power supplies.

Features

  • High Surge Current Capability: Withstands high transient currents without failure.
  • Precise Zener Voltage: Provides accurate and consistent voltage regulation.
  • Low Reverse Leakage Current: Minimizes current leakage, improving efficiency.
  • Fast Response Time: Quickly reacts to voltage changes and transients.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.

Benefits

  • Stable Voltage Output: Ensures consistent performance of electronic circuits.
  • Protection from Voltage Spikes: Prevents damage to sensitive components due to overvoltage conditions.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic systems.
  • Extended Component Lifespan: Protects components from premature failure caused by voltage surges.
  • Simplified Circuit Design: Easy to integrate into existing circuits for voltage regulation and protection.

Additional Details

The 3EZ36D5 typically features a power dissipation rating of 3W. The operating temperature range usually spans from -65°C to +150°C. The forward voltage drop is approximately 1.2V. The Zener impedance is generally low to ensure efficient voltage regulation. The diode is commonly available in a DO-41 axial-lead package. The surge current rating is a crucial parameter, determining the diode's ability to handle transient voltage events. The maximum reverse leakage current is specified in the datasheet and impacts performance in low-power applications. Proper heat sinking may be necessary to ensure the diode operates within its safe temperature limits. Selecting the correct Zener diode requires careful consideration of the power dissipation, surge current, and operating temperature.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5186 $59.6390
275+ $0.4250 $116.8750
425+ $0.4123 $175.2275
580+ $0.3985 $231.1300
750+ $0.3858 $289.3500
1,005+ $0.3453 $347.0265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess