EN
  • EN
  • DE

EM78P153K

Part No EM78P153K
Manufacturer ELAN Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ELAN Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822541-EM78P153K
Ultra Librarian 3D Model Ultra Librarian EM78P153K CAD Model

Description

The EM78P153K is an 8-bit microcontroller designed and manufactured by ELAN Microelectronics. It is based on a RISC architecture, providing a balance of performance and low power consumption, making it suitable for a wide array of embedded applications.

Applications

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Simple automation tasks, sensor monitoring, and motor control applications.
  • Security Systems: Basic alarm systems and access control devices.
  • Home Automation: Lighting control, temperature regulation, and other smart home devices.
  • Medical Devices: Portable health monitoring equipment and basic medical instruments.

Features

  • 8-Bit RISC Architecture: Efficient instruction execution for optimized performance.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • I/O Ports: Multiple configurable input/output pins for interfacing with external devices.
  • Timers/Counters: Built-in timers and counters for time-based operations and event counting.
  • Interrupt Handling: Supports interrupt-driven programming for responsive real-time operation.
  • Low-Voltage Operation: Designed for low-power operation, extending battery life in portable applications.
  • Watchdog Timer: Ensures system stability by detecting and recovering from software errors.

Benefits

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Easy to Program: Simple instruction set and development tools facilitate easy programming and debugging.
  • Versatile: Suitable for a wide range of applications due to its flexible features and configurable I/O ports.
  • Low Power Consumption: Enables long battery life in portable devices.
  • Reliable Operation: Built-in watchdog timer and robust design ensure stable and reliable operation.

Additional Details

The EM78P153K typically includes features such as a programmable prescaler for timers, multiple interrupt sources, and various power-saving modes to minimize power consumption. Detailed specifications, including memory size, operating voltage range, and I/O pin configurations, can be found in the device's datasheet. This microcontroller is commonly used in applications requiring simple control logic and low power consumption.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess