EN
  • EN
  • DE

EM78P372N SS20J

Part No EM78P372N SS20J
Manufacturer ELAN Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ELAN Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822551-EM78P372N SS20J
Ultra Librarian 3D Model Ultra Librarian EM78P372N SS20J CAD Model

Description

The EM78P372N SS20J is a microcontroller from ELAN Microelectronics. This 8-bit microcontroller is designed for a wide array of embedded applications, offering a balance of performance and low power consumption. It features programmable I/O pins, timers, and interrupt capabilities, making it suitable for various control and monitoring tasks.

Applications

  • Remote control systems
  • Consumer electronics
  • Home appliances
  • Security systems
  • Industrial automation

Features

  • 8-bit microcontroller
  • Programmable I/O ports
  • Timers/Counters
  • Interrupt capability
  • Low power consumption
  • On-chip oscillator

Benefits

  • Flexible Control: Programmable I/O ports provide flexibility in interfacing with various external devices.
  • Low Power Operation: Low power consumption extends battery life in portable applications.
  • Real-Time Operation: Timers and interrupt capabilities enable real-time control and monitoring.
  • Reduced System Cost: On-chip oscillator eliminates the need for an external clock source, reducing system cost.
  • Wide Application Range: Suitable for a wide variety of applications due to its versatile features and capabilities.

Additional Details

The EM78P372N SS20J is commonly used in applications where cost-effectiveness and low power consumption are critical requirements. Its programmable I/O ports can be configured as either inputs or outputs, providing flexibility in system design. The microcontroller supports various interrupt sources, enabling fast response to external events. It is typically programmed using assembly language or C, depending on the application requirements. The on-chip oscillator simplifies the design and reduces the overall system cost. The device is designed to operate over a wide range of supply voltages, ensuring compatibility with different power sources.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess