EN
  • EN
  • DE
  • IT

EM78P447SBWMJ-G

Part No EM78P447SBWMJ-G
Manufacturer ELAN Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ELAN Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822554-EM78P447SBWMJ-G
Ultra Librarian 3D Model Ultra Librarian EM78P447SBWMJ-G CAD Model

Description

The EM78P447SBWMJ-G is an 8-bit microcontroller from ELAN Microelectronics. It belongs to the EM78 series, a popular choice for diverse embedded applications due to their ease of use and cost-effectiveness. This specific microcontroller is designed to provide a flexible and efficient solution for various control and interface tasks.

Applications

  • Remote controls
  • Small appliances
  • Consumer electronics
  • Toys
  • Security devices

Features

  • 8-bit Microcontroller: Utilizes an 8-bit CPU core for control and processing.
  • On-chip Flash Memory: Provides programmable Flash memory for program storage.
  • RAM: Includes static RAM for data storage and manipulation during program execution.
  • I/O Ports: Features multiple general-purpose input/output (GPIO) pins for interacting with external circuits and devices.
  • Timers: Incorporates timers for generating precise timing signals and counting events.
  • PWM Outputs: Offers Pulse Width Modulation (PWM) outputs for controlling motor speeds, dimming lights, and generating analog-like signals.
  • Interrupts: Supports various interrupt sources for responding to external events or internal conditions.
  • Watchdog Timer: Includes a watchdog timer to prevent system lockups and ensure reliable operation.

Benefits

  • Ease of Use: Designed for easy programming and debugging, reducing development time.
  • Cost-Effective: Provides a cost-competitive solution for embedded control applications.
  • Flexible I/O: The multiple I/O pins allow for interfacing with a wide range of sensors, actuators, and other peripherals.
  • Low Power Consumption: Suitable for battery-powered applications due to its low-power design.
  • Reliable Performance: ELAN Microelectronics is known for producing reliable and stable microcontrollers.

Additional Details

The specific clock frequency, memory sizes, and pin count may vary slightly based on the exact product revision. It typically operates within a voltage range of 2.0V to 5.5V. The package type is usually SOP (Small Outline Package) or DIP (Dual In-line Package), facilitating easy integration into various circuit board designs. The operating temperature range generally spans from -40°C to +85°C, allowing for operation in a wide range of environmental conditions. Detailed information, including pin descriptions, electrical characteristics, and programming instructions, can be found in the official datasheet provided by ELAN Microelectronics.

You May Also Be Interested in

Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess