EN
  • EN
  • DE

EM78P468NEQJ

Part No EM78P468NEQJ
Manufacturer ELAN Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ELAN Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822555-EM78P468NEQJ
Ultra Librarian 3D Model Ultra Librarian EM78P468NEQJ CAD Model

Description

The EM78P468NEQJ is an 8-bit microcontroller manufactured by ELAN Microelectronics, designed for a wide range of embedded control applications. As part of the EM78 series, it is recognized for its balance of functionality, cost-effectiveness, and ease of use, making it a popular choice for various consumer and industrial applications.

Applications

  • Remote controls
  • Household appliances
  • Toys and games
  • Security systems
  • Small motor control

Features

  • 8-bit CPU: Utilizes an 8-bit central processing unit for efficient data processing.
  • Flash Memory: Incorporates programmable Flash memory for storing program code.
  • SRAM: Includes static RAM for data storage during program execution.
  • I/O Ports: Provides multiple general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Timers: Features timers for generating precise timing signals and counting events.
  • PWM Outputs: Offers Pulse Width Modulation (PWM) outputs for controlling analog-like signals or motor speeds.
  • Interrupts: Supports external and internal interrupts for responding to real-time events.
  • Watchdog Timer: Includes a watchdog timer for preventing system lockups.

Benefits

  • Easy to Program: Simple instruction set and development tools make programming straightforward.
  • Cost-Effective: Offers a competitive price point for cost-sensitive applications.
  • Versatile I/O: Flexible I/O pins allow for easy integration with various peripherals.
  • Low Power Consumption: Suitable for battery-powered devices due to its low-power design.
  • Reliable Operation: ELAN Microelectronics is known for its quality and reliability.

Additional Details

The exact clock frequency, memory sizes, and the number of I/O pins may vary slightly depending on the specific product revision. It typically operates within a voltage range of 2.0V to 5.5V. The package type is often SOP (Small Outline Package) or DIP (Dual In-line Package) for easy board assembly. The operating temperature range is usually between -40°C and +85°C. For detailed information, including pin configurations, electrical characteristics, and programming guidelines, refer to the official datasheet provided by ELAN Microelectronics.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess