EN
  • EN
  • DE

SKF-0J685M-RP

Part No SKF-0J685M-RP
Manufacturer Elna America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elna America
Win Source Part Number 324654-SKF-0J685M-RP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKF-0J685M-RP CAD Model

Description

The SKF-0J685M-RP is an aluminum electrolytic capacitor manufactured by Elna America. It belongs to the SKF series, which is known for its miniature size and high-temperature performance. This capacitor is designed for use in various electronic circuits where space is limited and reliable operation at elevated temperatures is required.

Applications:

  • Consumer Electronics: Used in devices such as televisions, audio equipment, and set-top boxes.
  • Industrial Equipment: Employed in power supplies, inverters, and motor drives.
  • Lighting: Suitable for use in LED drivers and ballast circuits.
  • Automotive Electronics: Can be found in automotive control units and entertainment systems.
  • Telecommunications: Utilized in communication devices and networking equipment.

Features:

  • Miniature Size: Compact design allows for use in space-constrained applications.
  • High Temperature Performance: Operates reliably at temperatures up to 105°C.
  • Long Life: Offers a long operational lifespan, enhancing overall system reliability.
  • High Ripple Current Capability: Handles high ripple currents without significant performance degradation.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits:

  • Space Saving: Miniature size allows for greater design flexibility and reduced board space.
  • Reliable Operation: High-temperature performance ensures stable operation in demanding environments.
  • Extended Lifespan: Long operational life reduces the need for frequent replacements.
  • Improved Performance: High ripple current capability minimizes performance degradation under high-stress conditions.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details:

The SKF-0J685M-RP has a capacitance value of 6.8μF (685 signifies 6.8 x 10^5 pF) and a voltage rating of 6.3V (0J signifies 6.3V). The tolerance is typically ±20%. The 'RP' suffix likely refers to the packaging type, which is radial lead. These capacitors are designed for through-hole mounting. The operating temperature range is typically from -40°C to +105°C. The ESR (Equivalent Series Resistance) is an important parameter, and its value is typically low, contributing to efficient performance. The capacitor's dimensions are critical for space-constrained applications, so designers should refer to the datasheet for precise measurements. The SKF series is a popular choice for applications requiring small size, long life, and high-temperature capability, providing a cost-effective solution for many electronic circuits.

You May Also Be Interested in

AMCC
Lowest to $0.6537
Lite-On Inc.
Lowest to $3.3322
Panjit
Lowest to $6.9300
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Infineon Technologies
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess