EN
  • EN
  • DE

644709\EDE5108AJBG-8E-E

Part No 644709\EDE5108AJBG-8E-E
Manufacturer Elpida Memory
Catalog DDR
Description DDR2-800 64Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941895-644709\EDE5108AJBG-8E-E
Series *
Ultra Librarian 3D Model Ultra Librarian 644709\EDE5108AJBG-8E-E CAD Model

Description

The EDE5108AJBG-8E-E is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Elpida Memory (which is now part of Micron Technology). This memory module is designed for use in various computing devices, including desktop computers, laptops, and servers, providing temporary storage for data and instructions that the processor needs to access quickly. The part number 644709 likely refers to a specific packaging or customer identifier.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Gaming Consoles
  • Embedded Systems

Features

  • DDR3 SDRAM Technology
  • High-speed data transfer rates
  • Low voltage operation (typically 1.5V)
  • High density memory chips
  • 800 MHz Clock Speed (PC3-6400)

Benefits

  • Improved system performance through faster data access
  • Reduced power consumption compared to older DDR2 technology
  • Increased memory capacity for multitasking and demanding applications
  • Enhanced stability and reliability

Additional Details

DDR3 SDRAM offers significant improvements over its predecessors, including higher bandwidth, lower power consumption, and improved thermal performance. The EDE5108AJBG-8E-E typically comes in a SODIMM or DIMM package, depending on the intended application. The module is characterized by its clock speed, which dictates the rate at which data can be transferred. DDR3 modules also feature on-die termination (ODT), which helps to reduce signal reflections and improve signal integrity at high speeds. This memory module conforms to JEDEC standards for DDR3 memory, ensuring compatibility with a wide range of systems. It provides a cost-effective solution for increasing system memory capacity and improving overall performance.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess