EN
  • EN
  • DE

659855\8GB\512Mx8\16C

Part No 659855\8GB\512Mx8\16C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR3-1333 1Gx64 UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948755-659855\8GB\512Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 659855\8GB\512Mx8\16C CAD Model

Description

The Elpida 659855 memory module is an 8GB DDR3 SDRAM module designed for use in various computing applications, including laptops, desktops, and servers. It features a 512Mx8 organization and 16C component configuration.

Applications:

  • Laptops and Notebooks: Providing system memory for portable computing devices.
  • Desktop PCs: Enabling multitasking and running demanding applications.
  • Servers: Supporting server workloads and virtualized environments.
  • Workstations: Powering professional applications such as video editing and 3D rendering.
  • Industrial PCs: Supplying memory for industrial automation and control systems.

Features:

  • 8GB Capacity: Provides ample memory space for running applications and storing data.
  • DDR3 SDRAM: Utilizes DDR3 (Double Data Rate 3) technology for high-speed data transfer.
  • 512Mx8 Organization: Organized as 512M words x 8 bits, enabling efficient memory access.
  • 16C Component Configuration: Employs a 16-chip configuration for increased density and performance.
  • High Bandwidth: Delivers high bandwidth for improved system performance.
  • Low Power Consumption: Designed for efficient power usage, contributing to longer battery life in portable devices.
  • JEDEC Compliant: Adheres to JEDEC standards for compatibility and reliability.

Benefits:

  • Improved System Performance: Enables faster application loading, smoother multitasking, and enhanced overall system responsiveness.
  • Increased Productivity: Allows users to work with larger datasets and run more demanding applications without performance bottlenecks.
  • Enhanced Multitasking: Facilitates seamless switching between multiple applications, improving user productivity.
  • Stable Operation: JEDEC compliance ensures stable and reliable operation under various operating conditions.
  • Lower Power Consumption: Reduces power consumption, extending battery life in portable devices and lowering energy costs in desktops and servers.

Additional Details:

The Elpida 659855 memory module operates at a specific clock frequency (e.g., 1600MHz) and voltage (e.g., 1.5V), as defined by the DDR3 standard. It incorporates features such as burst mode and prefetch to optimize memory access performance. The module typically uses a 240-pin DIMM (Dual Inline Memory Module) form factor for compatibility with standard memory slots. Detailed specifications regarding timing parameters, operating temperature range, and power consumption can be found in the official product datasheet from Elpida Memory.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess