EN
  • EN
  • DE

EBE11UD8AESA-5C-E

Part No EBE11UD8AESA-5C-E
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-533 128Mx64 SODIMM (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951086-EBE11UD8AESA-5C-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE11UD8AESA-5C-E CAD Model

Description

The EBE11UD8AESA-5C-E is a memory module manufactured by Elpida Memory. As a memory module, it provides a specific amount of RAM to a system. It's likely a DDR3 SDRAM module. Given the manufacturer and product type, this module would commonly be found in computers, servers, and similar electronic devices that need temporary data storage for running applications and operating systems.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Workstations
  • Embedded Systems

Features

  • High-speed data transfer
  • Low Power Consumption (Likely DDR3 standard)
  • Reliable Data Storage
  • Standard DIMM Interface

Benefits

  • Improved System Performance
  • Enhanced Multitasking Capabilities
  • Energy Efficiency
  • Increased System Responsiveness

Additional Details

Since Elpida Memory was acquired by Micron Technology, finding detailed information about this specific part number can be difficult. It's likely a DDR3 module based on the part number and the era of Elpida's production. DDR3 modules typically operate at voltages of 1.5V or 1.35V and speeds ranging from 800MHz to 2133MHz. The specific capacity can vary. It uses a standard DIMM interface for connection. The "-5C" likely refers to a speed grade. Check for equivalent modules from Micron for more detailed specifications. Memory timings (CAS latency, RAS to CAS delay, etc.) are also crucial for determining performance characteristics. These modules are built with multiple memory chips to achieve the total capacity. The absence of "ECC" in the part number suggests it is likely a non-ECC module typically found in consumer PCs. RoHS compliance is expected. Always consult archived datasheets for specific details if available.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess