The MAX187ACWE from Maxim Integrated is a precision 12-bit analog-to-digital converter (ADC) designed to deliver high-performance data conversion with minimal power consumption. This ADC is a perfect choice for battery-powered applications and portable devices due to its low-power operation and compact package.
Key Features
- Resolution: 12-bit resolution provides fine-grain data conversion, enabling precise measurement for critical applications.
- Sampling Rate: With a sampling rate of up to 100ksps, the MAX187ACWE is well-suited for high-speed data acquisition.
- Single Supply Operation: The device operates on a single +5V power supply, simplifying the power design for embedded systems.
- Low Power Consumption: It features a power-down mode, reducing power consumption to just 1µA, which is ideal for power-sensitive applications.
- Internal Track/Hold: The internal track/hold function eliminates the need for external components, reducing system complexity and cost.
- Serial Interface: The ADC communicates through a serial interface, allowing for easy integration with microcontrollers and digital systems.
- Software-Configurable: The MAX187ACWE can be configured via software, providing flexibility and ease of use for various applications.
Applications
The MAX187ACWE is versatile and can be used in a wide range of applications, including:
- Data Acquisition Systems
- Battery-Powered Instruments
- Portable Medical Devices
- Industrial Process Control
- Instrumentation
Package and Quality
The device comes in a 16-pin Wide SO package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high quality and reliability of the MAX187ACWE, making it a reliable choice for both commercial and industrial environments.
Overall, the MAX187ACWE from Maxim Integrated is an excellent ADC solution that offers a balance of performance, power efficiency, and ease of integration, suitable for a variety of sophisticated electronic systems.