EN
  • EN
  • DE
  • IT

EDB8164B3PF-1D-F

Part No EDB8164B3PF-1D-F
Manufacturer Elpida Memory
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Elpida Memory
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822265-EDB8164B3PF-1D-F
Ultra Librarian 3D Model Ultra Librarian EDB8164B3PF-1D-F CAD Model

Description

The EDB8164B3PF-1D-F is a Double Data Rate 2 (DDR2) SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Elpida Memory. DDR2 SDRAM is a type of computer memory that offers higher bandwidth and lower power consumption compared to its predecessor, DDR SDRAM. It is commonly used in a wide range of electronic devices, including computers, laptops, and embedded systems.

Applications:

  • Desktop Computers: Main memory for running operating systems and applications.
  • Laptop Computers: Provides memory for portable computing devices.
  • Graphics Cards: Used as video memory for rendering images and graphics.
  • Embedded Systems: Memory storage in various embedded applications.
  • Gaming Consoles: Provides memory for game data and processing.

Features:

  • DDR2 Technology: Offers higher bandwidth and lower power consumption compared to DDR.
  • High Data Transfer Rates: Enables fast data access and processing.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Lead-Free Package: Compliant with environmental regulations.

Benefits:

  • Improved System Performance: Faster data access leads to increased application responsiveness.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Enhanced Signal Integrity: ODT ensures reliable data transfer.
  • Increased Memory Capacity: Enables larger and more complex applications.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Additional Details:

The EDB8164B3PF-1D-F typically features a capacity of 1Gb (128MB). The specific speed grade and timings depend on the exact configuration. It operates at a voltage of 1.8V. DDR2 SDRAM modules are available in various form factors, such as DIMM (Dual In-line Memory Module) for desktop computers and SO-DIMM (Small Outline DIMM) for laptops. Ensure compatibility with the motherboard or system before installation. Refer to the product datasheet for detailed specifications, including timings, voltage requirements, and operating temperature range. Proper handling and installation procedures should be followed to prevent damage to the memory module.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,547 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess