EN
  • EN
  • DE

EDB8164B4PK-1D-F

Part No EDB8164B4PK-1D-F
Manufacturer Elpida Memory
Catalog DDR
Description LPDDR2 128Mx64 8Gb 1066MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943171-EDB8164B4PK-1D-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDB8164B4PK-1D-F CAD Model

Description

The EDB8164B4PK-1D-F is a Mobile DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Elpida Memory. Similar to other Mobile DDR SDRAM, this memory is designed to offer high-speed data transfer with low power consumption, making it suitable for mobile and battery-powered devices.

Applications

  • Smartphones: Utilized as the main RAM in smartphones to enable smooth multitasking and efficient app performance.
  • Tablets: Integrated into tablets to enhance the speed and responsiveness of the device when running applications and handling multimedia.
  • Portable Media Players: Used in portable media players to provide sufficient memory for storing and playing high-resolution audio and video files.
  • Handheld Gaming Consoles: Employed in handheld gaming consoles to ensure seamless gameplay and fast loading times.

Features

  • Low Power Design: Optimized for low power consumption to maximize battery life in portable devices.
  • High Data Transfer Rates: Offers high bandwidth for rapid data access and processing.
  • Small Form Factor: Designed with a compact package to allow for integration into small and densely populated circuit boards.
  • Advanced Power Management: Incorporates power-saving modes to minimize energy usage during idle periods.

Benefits

  • Longer Battery Life: Low power consumption leads to extended battery life in mobile devices.
  • Improved System Performance: High bandwidth ensures quick data retrieval, enhancing the overall user experience.
  • Compact Design: Small size enables the development of smaller and more portable devices.
  • Energy Efficiency: Power-saving features help reduce energy consumption and improve device efficiency.

Additional Details

The specific details, such as memory capacity, clock speed, and operating voltage, can be found in the official datasheet for the EDB8164B4PK-1D-F. As Elpida Memory was acquired by Micron, this particular part may have limited availability. When selecting a replacement, ensure it is compatible in terms of capacity, speed, and power requirements. Examine the pinout and form factor to guarantee a proper fit within the existing system. Refer to the manufacturer's specifications for detailed information regarding performance characteristics and operating conditions.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess