EN
  • EN
  • DE

EDFA164A2MA-GD-F

Part No EDFA164A2MA-GD-F
Manufacturer Elpida Memory
Catalog DDR
Description LPDDR3-1600 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943104-EDFA164A2MA-GD-F
Series *
Ultra Librarian 3D Model Ultra Librarian EDFA164A2MA-GD-F CAD Model

Description

The EDFA164A2MA-GD-F is a DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) module produced by Elpida Memory. As a DDR memory component, it's engineered for high-speed data transfer, which is critical in modern computing devices and embedded systems. DDR technology facilitates faster data transfer by transmitting data on both the rising and falling edges of the clock signal, effectively doubling the data rate compared to single data rate SDRAM.

Applications

  • High-Performance Gaming PCs: Delivers the necessary memory bandwidth for smooth gameplay, high frame rates, and realistic graphics rendering.
  • Professional Workstations: Enables efficient processing of large datasets and complex simulations in professional applications like video editing, 3D modeling, and scientific research.
  • Server Infrastructure: Supports the high memory demands of server applications, including database management, virtualization, and cloud computing.
  • Advanced Embedded Systems: Provides the memory capacity and speed required for real-time data processing and control in advanced embedded systems.
  • Industrial Automation Equipment: Facilitates precise control and monitoring of industrial processes through high-speed data acquisition and processing.

Features

  • High Bandwidth: DDR technology ensures high data transfer rates, leading to faster loading times and improved application performance.
  • Energy Efficient Design: Optimized for low power consumption, extending battery life in portable devices and reducing energy costs in desktop and server environments.
  • High Density Packaging: Maximizes memory capacity within a compact form factor, enabling more memory in smaller devices.
  • Robust Data Integrity: Implements error correction techniques to ensure reliable data storage and retrieval.
  • JEDEC Standard Compliance: Adheres to industry standards, ensuring compatibility with a wide range of motherboards and systems.

Benefits

  • Improved System Performance: Faster data transfer speeds result in snappier application loading and smoother overall system responsiveness.
  • Enhanced Multitasking Capabilities: Allows users to run multiple applications simultaneously without experiencing significant performance slowdowns.
  • Reduced Power Consumption: Low power operation contributes to longer battery life in laptops and other portable devices.
  • Increased System Reliability: Error correction features minimize the risk of data corruption and system instability.
  • Future-Proofing: Adherence to industry standards ensures compatibility with future hardware and software upgrades.

Additional Details

For detailed information on memory capacity, clock speed, latency, and voltage requirements, it is essential to consult the product datasheet. Since Elpida Memory was acquired by Micron Technology, relevant documentation might be available under either company's name. The suffix “-GD-F” likely indicates specific speed grades, timing characteristics, or packaging details. It is imperative to consult the datasheet to determine the precise operating conditions and compatibility information for the EDFA164A2MA-GD-F module.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,979 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess