EN
  • EN
  • DE

EDS2508APTA-7A

Part No EDS2508APTA-7A
Manufacturer Elpida Memory
Catalog SD
Description SD 32Mx8-7A 133MHz CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945697-EDS2508APTA-7A
Series *
Ultra Librarian 3D Model Ultra Librarian EDS2508APTA-7A CAD Model

Description

The EDS2508APTA-7A is a Synchronous DRAM (SDRAM) component produced by Elpida Memory. This memory chip is designed for a wide array of applications that demand high-speed data access and large memory capacity, including embedded systems, networking equipment, and industrial control systems. It aims to provide a robust and efficient memory solution for environments requiring dependable performance.

Applications

  • Embedded systems
  • Networking equipment (routers, switches)
  • Industrial control systems
  • Consumer electronics
  • Telecommunications equipment

Features

  • Capacity: 256Mb (Megabits)
  • Organization: 32M x 8
  • Operating Frequency: 143 MHz
  • Data Transfer Rate: Up to 143 MT/s
  • Voltage: 3.3V
  • Interface: SDRAM
  • Package: TSOP II
  • Refresh Rate: Standard refresh
  • Operating Temperature: Standard operating temperature range

Benefits

  • High Bandwidth: Facilitates rapid data transfer, boosting overall system performance.
  • Large Capacity: Provides ample memory space for data-intensive applications.
  • Low Latency: Minimizes delays in data access, improving responsiveness.
  • Reliable Performance: Ensures stable and consistent operation in various conditions.
  • Wide Compatibility: Integrates seamlessly with a wide range of systems and platforms.
  • Energy Efficiency: Operates at 3.3V, reducing power consumption.

Additional Details

The EDS2508APTA-7A uses a synchronous interface, providing precise timing and control of memory operations. The 32M x 8 organization strikes a balance between memory density and data bus width. The TSOP II package provides a compact footprint, suitable for space-constrained applications. It's designed to meet industry standards for SDRAM performance and reliability. The 7ns access time is critical for system speed.

You May Also Be Interested in

Micron Technology Inc.
SD 16Mx8 133MHz Leaded
Need more? Email Us
Samsung
SD 16Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 8Mx16 133MHz Pb-Free TSOPII
Need more? Email Us
Others
SD 8Mx16-75 133MHz
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16-75 133 MHz Pb-Free
Lowest to $1.7614
NEC
SD 8Mx8-75 133MHz CL3
Need more? Email Us
NANYA
SD 16Mx8-7K 133MHz CL2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess