EN
  • EN
  • DE

EMC 005033002 - EMC 8TB 7.2K 3.5 6G SATA Isilon A200 H400 H500

Part No EMC 005033002 - EMC 8TB 7.2K 3.5 6G SATA Isilon A200 H400 H500
Manufacturer EMC
Catalog Hard Drives
Description EMC 8TB 7.2K 3.5 6G SATA Isilon A200 H400 H500
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1400240-EMC 005033002 - EMC 8TB 7.2K 3.5 6G SATA Isilon A200 H400 H500
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005033002 - EMC 8TB 7.2K 3.5 6G SATA Isilon A200 H400 H500 CAD Model

Description

Identical in specifications to EMC 005032999, the EMC 005033002 offers an 8TB high-capacity storage solution designed to seamlessly integrate with EMC's Isilon A200, H400, and H500 systems. This 3.5-inch SATA drive, with its 7.2K RPM rotation speed, is engineered to address extensive data storage requirements, providing a reliable foundation for data consolidation, backup, and archiving. Equipped with a 6Gb/s SATA interface, it ensures efficient data transfer rates, catering to the needs of demanding enterprise environments. Ideal for organizations looking to enhance their storage infrastructure, this hard drive combines robust capacity and performance, facilitating smooth management and access to large volumes of data.

You May Also Be Interested in

CISCO
Cisco UCS-SD480G6I1X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD600GBE3K9. SSD capacity: 600 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
3.2TB 2.5in U.2 Intel P5600 NVMe High Perf Medium
Need more? Email Us
CISCO
CISCO UCS-SD400GBCNK9 - 400GB Enterprise performance SAS LFF SSD (10X FWPD, SED)
Need more? Email Us
CISCO
Cisco UCS-SD16TBKNK9. SSD capacity: 1.6 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD-128G - 128GB SD Card for UCS servers
Need more? Email Us
CISCO
CISCO UCS-C3K-BSD48K9 - UCS C3260 480G SATA SSD Self Encrypted Boot K9
Need more? Email Us
CISCO
Cisco UCS-HD600G15K12N
Need more? Email Us
CISCO
Cisco UCS-HD12T7KL4KN. HDD size: 3.5", HDD capacity: 12 TB, HDD speed: 7200 RPM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess