EN
  • EN
  • DE

EMC 005052395 - EMC 800GB SSD 2.5 SAS 12G UNITY 300 300F 350F 400 400F 450F 500 500, 550F 600 600F 650F

Part No EMC 005052395 - EMC 800GB SSD 2.5 SAS 12G UNITY 300 300F 350F 400 400F 450F 500 500, 550F 600 600F 650F
Manufacturer EMC
Catalog Hard Drives
Description EMC 800gb 2.5" SSD 6/12G SAS UNITY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399581-EMC 005052395 - EMC 800GB SSD 2.5 SAS 12G UNITY 300 300F 350F 400 400F 450F 500 500, 550F 600 600F 650F
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005052395 - EMC 800GB SSD 2.5 SAS 12G UNITY 300 300F 350F 400 400F 450F 500 500, 550F 600 600F 650F CAD Model

Description

The EMC 005052395 is a high-performance 800GB Solid State Drive designed for EMC Unity storage systems, including models 300, 300F, 350F, 400, 400F, 450F, 500, 500F, 550F, 600, 600F, and 650F. This 2.5-inch drive utilizes SAS 12Gb/s interface, offering swift data transfer rates that significantly enhance storage operations, such as data retrieval and archiving, system boot times, and application load times. Its SSD technology ensures reliable storage with lower power consumption and cooling requirements compared to traditional HDDs, making it an eco-friendly and cost-effective solution for data centers and business environments. With its substantial capacity of 800GB, it provides ample space for essential data while supporting data integrity and fast access speeds, making it ideal for heavy workload environments. The drive's compatibility with a wide range of Unity systems allows for flexible deployment across different configurations, facilitating system upgrades or expansions without compatibility issues. Businesses seeking to improve storage performance, reliability, and efficiency would find the EMC 005052395 SSD a valuable addition to their IT infrastructure.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess