EN
  • EN
  • DE

EMC 005053403 - EMC 1.92TB SSD 2.5 DP NVME POWERMAX

Part No EMC 005053403 - EMC 1.92TB SSD 2.5 DP NVME POWERMAX
Manufacturer EMC
Catalog Hard Drives
Description EMC 1.92TB SSD 2.5 DP NVME POWERMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1399198-EMC 005053403 - EMC 1.92TB SSD 2.5 DP NVME POWERMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005053403 - EMC 1.92TB SSD 2.5 DP NVME POWERMAX CAD Model

Description

The EMC 005053403 SSD is a cutting-edge 1.92TB Dual-Port (DP) NVMe Solid State Drive designed to elevate the performance of EMC's PowerMax storage solutions. This drive features a 2.5-inch form factor and leverages NVMe technology's high-speed data transfer capabilities, significantly reducing data access times and enhancing the overall system performance. The dual-port NVMe interface provides additional resilience and bandwidth, ensuring consistent and reliable access to data, even in the most demanding enterprise environments. With its substantial 1.92TB capacity, this SSD offers ample storage for critical applications, facilitating efficient data management and operational excellence. Its compatibility with EMC PowerMax systems allows for seamless integration, enabling organizations to take full advantage of NVMe's superior speed and efficiency. The EMC 005053403 SSD is optimized for high-intensity workloads such as real-time analytics, large database processing, and virtualized applications, providing enterprises with a powerful tool to address their most challenging performance requirements.

You May Also Be Interested in

IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
12TB 7.2K 3.5 Inch NL HDD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess