EN
  • EN
  • DE

EMC 038-000-256 - EMC Mini-SAS 1m Cable

Part No EMC 038-000-256 - EMC Mini-SAS 1m Cable
Manufacturer EMC
Catalog Cables
Description EMC Mini-SAS 1m Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398338-EMC 038-000-256 - EMC Mini-SAS 1m Cable
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-000-256 - EMC Mini-SAS 1m Cable CAD Model

Description

The EMC 038-000-256 Mini-SAS Cable is a 1-meter cable designed to provide reliable, high-speed connectivity between devices utilizing the Mini-SAS interface. It is ideal for connecting SAS hard drives, SAS storage arrays, and other devices within a storage area network or direct-attached storage environment. The cable features Mini-SAS connectors on both ends, supporting data transfer rates that are essential for applications requiring fast access to storage, such as database management, video editing, and high-performance computing. The robust design and high-quality materials used in its construction ensure signal integrity and durability, leading to reduced downtime and maintenance costs. The 1-meter length offers flexibility in system configuration while keeping the cable management tidy and efficient. By incorporating the EMC Mini-SAS 1m Cable into your data storage infrastructure, you ensure a secure, high-bandwidth connection that can handle the demands of today's data-intensive operations, making it a vital component for modern IT environments.

You May Also Be Interested in

NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0948
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess