EN
  • EN
  • DE

EMC 038-003-685 - EMC CABLE ETHERNET CROSSOVER CABLE 37" PURPLE

Part No EMC 038-003-685 - EMC CABLE ETHERNET CROSSOVER CABLE 37" PURPLE
Manufacturer EMC
Catalog Cables
Description EMC CABLE ETHERNET CROSSOVER CABLE 37" PURPLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398352-EMC 038-003-685 - EMC CABLE ETHERNET CROSSOVER CABLE 37" PURPLE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-003-685 - EMC CABLE ETHERNET CROSSOVER CABLE 37" PURPLE CAD Model

Description

The EMC 038-003-685 is an Ethernet crossover cable, a specialized cable used to connect two computing devices directly without the need for a network switch or router. Measuring 37 inches in length and dressed in a distinctive purple color, this cable is designed for network troubleshooting, setting up small networks where few devices are involved, or directly connecting devices for gaming, data transfer, or networking purposes. Unlike straight-through Ethernet cables, crossover cables reverse the send and receive signals using the internal wiring, allowing for successful direct device-to-device communication. The EMC Ethernet crossover cable is built to the highest standards with premium quality materials to ensure reliability, durability, and high-performance data transmission. The robust construction includes a flexible, protective jacket that prevents cable damage and ensures longevity, making it a dependable choice for IT professionals and enthusiasts who require a secure, direct connection between Ethernet devices.

You May Also Be Interested in

NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 1M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess