EN
  • EN
  • DE

EMC 038-004-138 - CAT 6 LAN CABLE, BLUE 84 INCHES

Part No EMC 038-004-138 - CAT 6 LAN CABLE, BLUE 84 INCHES
Manufacturer EMC
Catalog Cables
Description CAT 6 LAN CABLE, BLUE 84 INCHES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1398313-EMC 038-004-138 - CAT 6 LAN CABLE, BLUE 84 INCHES
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 038-004-138 - CAT 6 LAN CABLE, BLUE 84 INCHES CAD Model

Description

The EMC 038-004-138 is a high-performance Category 6 (CAT 6) LAN cable measuring 84 inches in length, designed for network installations and upgrades. This blue-colored cable is engineered to deliver superior network performance with a higher bandwidth of up to 250 MHz, enabling support for high-speed internet connections, gigabit Ethernet, and other bandwidth-intensive network applications. The CAT 6 standard provides significantly improved signal integrity and reduction in crosstalk compared to its predecessors, ensuring faster and more reliable data transmission across networks. The EMC 038-004-138 cable features a robust construction with high-quality copper conductors and a durable outer jacket that protects against physical damage, while also helping to minimize electromagnetic interference (EMI) that could disrupt data transmission. The cable's RJ-45 connectors are precision-engineered for a tight, secure connection, making it suitable for connecting a wide range of networking devices, including routers, switches, computers, and storage devices within data centers, offices, or any other environment requiring high-speed data communication. Its generous length allows for flexible setup options, reaching devices located further apart without the need for extenders or additional connectors. Easy to install and compatible with both newer and older network devices, the EMC 038-004-138 CAT 6 LAN cable is an essential component for creating or expanding a reliable, high-performance wired network infrastructure.

You May Also Be Interested in

Supermicro
12 NVMe Cable Kit for X12 Ultra SYS-120U-TNR
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0934-12
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
NetApp
Netapp 2m QSFP to MiniSAS Cable
Need more? Email Us
NetApp
Netapp 0.2M RJ45-DB9 Console Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
NetApp 5M QSFP-QSFP Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Fiber Cable
Need more? Email Us
NetApp
Netapp 2M QSFP to QSFP Cable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess