EN
  • EN
  • DE

EMC 042-006-831 - EMC Rail kit for 2U

Part No EMC 042-006-831 - EMC Rail kit for 2U
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC Rail kit for 2U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398210-EMC 042-006-831 - EMC Rail kit for 2U
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-006-831 - EMC Rail kit for 2U CAD Model

Description

The EMC 042-006-831 Rail Kit provides a robust mounting solution designed specifically for 2U size EMC storage systems and servers. This rail kit is crafted to ensure a secure and stable installation of EMC products within a server rack, promoting effective space management and organization within data centers. Tailored for 2U configuration, it accommodates a variety of EMC models, offering versatility and reliability in mounting solutions. The kit includes all necessary mounting hardware, making the installation process smooth and hassle-free for IT professionals. Its high-grade construction ensures durability and long-term resilience, capable of supporting the weight and operational demands of EMC storage systems. By ensuring a secure fit within server racks, this rail kit aids in optimizing airflow and accessibility, significantly contributing to the maintenance of optimal operating temperatures and ease of access for system maintenance and upgrades. Investment in the EMC 042-006-831 Rail Kit represents a commitment to efficiency, reliability, and optimization in data storage and server management, paramount for modern IT infrastructure.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC 3U Rail Kit VNX5100 5300 5500 / Fixed
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess