EN
  • EN
  • DE

EMC 042-008-727 - EMC 8U Rail Kit

Part No EMC 042-008-727 - EMC 8U Rail Kit
Manufacturer EMC
Catalog IT infrastructure Accessories
Description EMC 8U Rail Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398165-EMC 042-008-727 - EMC 8U Rail Kit
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-008-727 - EMC 8U Rail Kit CAD Model

Description

The EMC 042-008-727 offers a top-notch 8U rail kit, identical in functionality and design to its counterpart, the EMC 042-008-730. It provides a durable and secure mounting solution tailored for EMC equipment necessitating 8 rack units of space within standard 19-inch server racks. Emphasizing adaptability, the rails can be adjusted to accommodate a variety of rack depths, ensuring compatibility across divergent data center configurations. Constructed to endure the dynamic environment of a data center, this rail kit mitigates the risks associated with vibration and other forms of physical stress, thereby safeguarding the mounted EMC storage systems' operational integrity. Complete with all requisite installation hardware and detailed instructions, the EMC 042-008-727 rail kit simplifies the process of setting up, granting IT professionals a straightforward experience. By fostering improved airflow and facilitating maintenance or expansion activities, this rail kit epitomizes the essential attributes necessary for creating a stable and efficient storage system foundation within modern data center infrastructures.

You May Also Be Interested in

EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC Brocade ears for switch w/4screws:
Need more? Email Us
EMC
EMC RAILKIT 15-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
Data Domain NVRAM BBU V1 DD4200, DD4500, DD7200
Need more? Email Us
EMC
EMC VNX5700 2U Front Bezel
Need more? Email Us
EMC
EMC VNX5400 3U Bezel
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess