EN
  • EN
  • DE

EMC 042-012-108 - EMC RAILKIT H400, H500 A200

Part No EMC 042-012-108 - EMC RAILKIT H400, H500 A200
Manufacturer EMC
Catalog IT Racks
Description EMC RAILKIT H400, H500 A200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1400534-EMC 042-012-108 - EMC RAILKIT H400, H500 A200
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-012-108 - EMC RAILKIT H400, H500 A200 CAD Model

Description

The EMC 042-012-108 RAILKIT is specifically designed for the EMC H400, H500, and A200 storage solutions, offering a robust mounting system for these high-performance units. This rail kit facilitates easy installation within standard 19-inch server racks, providing a stable foundation that enhances system reliability. The design accounts for the unique specifications and requirements of the H400, H500, and A200 models, ensuring a perfect fit and optimal support. It includes comprehensive mounting hardware to simplify the installation process, allowing IT professionals to quickly secure these storage systems in place. The rail kit's heavy-duty construction ensures it can endure the operational demands of a modern data center, providing a long-lasting solution that maintains the integrity of your storage infrastructure. Additionally, it promotes efficient cable management and airflow, which are critical for preserving the health and performance of the EMC storage units. Choosing the EMC 042-012-108 RAILKIT ensures your H400, H500, and A200 systems are mounted securely, offering peace of mind and facilitating easier access for maintenance and upgrades.

You May Also Be Interested in

Dell
RAILKIT R740
Need more? Email Us
Dell
RAILKIT R715 R810 R815 R910 SLIDING
Need more? Email Us
Dell
RAILKIT SC200 SC220
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820 B6
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
HP
Hewlett Packard Enterprise 42U 600mmx1200mm G2 Kitted Advanced Shock Rack with Side Panels and Baying
Need more? Email Us
HP
HP 11642 1075mm Shock Universal RackAre you looking for a data center rack enclosure offering all the latest innovations at a reasonable price?Developed for the modern data center on a budget, the HP 11000 G2 Series Rack provides the innovations you need while maintaining a focus on simplicity
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess