EN
  • EN
  • DE

EMC 042-021-020 - Unity Rail Kit L/R 2U

Part No EMC 042-021-020 - Unity Rail Kit L/R 2U
Manufacturer EMC
Catalog IT Racks
Description Unity Rail Kit L/R 2U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1400548-EMC 042-021-020 - Unity Rail Kit L/R 2U
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-021-020 - Unity Rail Kit L/R 2U CAD Model

Description

The EMC 042-021-020 Unity Rail Kit L/R 2U is expertly designed for the unerring installation of EMC Unity storage systems into standard 2U rack spaces. This kit provides a robust, reliable foundation for Unity storage arrays, ensuring that they are securely mounted and easily accessible within the data center. Constructed from high-grade materials, the rail kit excels in durability, offering sustained support under the operational rigors typical of modern data storage environments. It features left and right adjustable mounting brackets, which provide the flexibility needed to accommodate a variety of rack depths, greatly enhancing the kit's compatibility with different data center configurations. The Unity Rail Kit also includes a sliding mechanism, essential for maintaining easy access to the Unity system for routine maintenance or necessary upgrades, without the complication of detaching the system from the rack. For data centers that prioritize efficiency, security, and ease of maintenance in their storage solutions, the EMC 042-021-020 Unity Rail Kit L/R 2U is an essential investment, promising reliable installation and streamlined access.

You May Also Be Interested in

Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us
Dell
RAILKIT C6145 C6220 XC6320 KINGSLIDE SLIDING
Need more? Email Us
Dell
RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
HP
HPE A A7506 Switch Chassis
Need more? Email Us
CISCO
Blade Server Rail Kit
Need more? Email Us
Dell
RAILKIT R740
Need more? Email Us
Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess