EN
  • EN
  • DE

EMC 042-021-022 - Unity Rail Kit L/R 2U

Part No EMC 042-021-022 - Unity Rail Kit L/R 2U
Manufacturer EMC
Catalog IT Racks
Description Unity Rail Kit L/R 2U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Racks
Win Source Part Number 1400519-EMC 042-021-022 - Unity Rail Kit L/R 2U
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 042-021-022 - Unity Rail Kit L/R 2U CAD Model

Description

The EMC 042-021-022 Unity Rail Kit L/R 2U is designed for the seamless installation of EMC's Unity 2U storage systems into rackmount setups. This kit includes left and right rails that facilitate the secure mounting of Unity storage arrays, ensuring a stable and reliable setup within a data center rack. Adapted specifically for 2U-sized Unity storage products, the rail kit aids in efficient space utilization within a rack, offering enhanced accessibility and maintenance capabilities. The inclusion of all necessary mounting hardware in this kit allows for quick and straightforward installation, minimizing downtime. Its robust design ensures that the rail kit can effectively support the weight and operational demands of Unity storage systems, reinforcing EMC’s commitment to delivering practical and dependable data storage solutions for enterprise environments.

You May Also Be Interested in

Dell
DELL 310-7090To help reduce the amount of time required to properly install Dell™ components into the Dell rack cabinets, the Dell RapidRails™ Rack Mounting Kits have been created
Need more? Email Us
Dell
RAILKIT R520 R720 R720XD R730 R730XD R820
Need more? Email Us
Dell
RAILKIT R715 R810 R815 R910 SLIDING
Need more? Email Us
Dell
RAILKIT R320 R420 R620 R630 SLIDING W6M3K
Need more? Email Us
Dell
RAILKIT ML3 TAPE LIBRARY
Need more? Email Us
Dell
RAILKIT PE1855 PE1955 SLIDING
Need more? Email Us
Fujitsu Electronics America, Inc.
CABLE MANAGEMENT ARM RX350S7 RX500S7 RX600S6 TX200S7 TX300S7
Need more? Email Us
Dell
RAILKIT R610 SLIDING READY 1U
Need more? Email Us
Dell
RAILKIT R510 R515 R520 R720 R720XD R730 R730X R820
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess