EN
  • EN
  • DE

EMC 071-000-003-00 - 1080W AC INPUT DUAL 12V POWER SUPPLY

Part No EMC 071-000-003-00 - 1080W AC INPUT DUAL 12V POWER SUPPLY
Manufacturer EMC
Catalog Power Supply Units
Description 1080W AC INPUT DUAL 12V POWER SUPPLY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400368-EMC 071-000-003-00 - 1080W AC INPUT DUAL 12V POWER SUPPLY
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-003-00 - 1080W AC INPUT DUAL 12V POWER SUPPLY CAD Model

Description

Identical in specifications and purpose to the EMC 071-000-569-03, the EMC 071-000-003-00 is a powerhouse of a power supply unit, designed to deliver a significant 1080 watts through an AC input with a dual 12V output configuration. This PSU is engineered for environments requiring high power efficiency and reliability, such as advanced data centers housing critical IT and storage infrastructure. The dual 12V rails ensure a balanced distribution of power, crucial for systems with multiple components that demand consistent electrical support. This model's adaptability to different AC inputs makes it versatile for global use, supporting various installations worldwide. Redundancy features are incorporated, protecting against potential power failures that could impact data integrity and system uptime. Its design prioritizes energy efficiency, reducing operational costs while supporting sustainability efforts. With easy integration and installation processes, the EMC 071-000-003-00 facilitates a seamless upgrade or replacement, ensuring that high-demand systems continue to operate with optimal power supply reliability and efficiency.

You May Also Be Interested in

CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco PWR-4330-POE-AC. Purpose: Integrated services router (ISR), Compatible products: CISCO ISR 4330AC Power Supply with POE for Cisco ISR 4330
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess