EN
  • EN
  • DE

EMC 078-000-053 - EMC UPS 350W VPLEX VMAX

Part No EMC 078-000-053 - EMC UPS 350W VPLEX VMAX
Manufacturer EMC
Catalog Ups
Description EMC UPS 350W VPLEX VMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401138-EMC 078-000-053 - EMC UPS 350W VPLEX VMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-053 - EMC UPS 350W VPLEX VMAX CAD Model

Description

The EMC 078-000-053 UPS is a compact and efficient Uninterruptible Power Supply designed to provide 350 watts of power backup to EMC's VPLEX and VMAX storage platforms. This UPS is specifically tailored to safeguard these high-end storage solutions from power disruptions, ensuring continuous operation and data integrity. The 350W capacity is ideal for sustaining the operation of critical components within the storage architecture, mitigating the risk of data corruption or loss due to sudden power failures. Engineered for easy integration with VPLEX and VMAX systems, this UPS ensures a seamless fit into existing storage environments, providing an added layer of reliability without the need for complex configurations. Its compact design allows for flexible installation options, optimizing space within data centers. The EMC 078-000-053 UPS is an essential accessory for enterprises looking to protect their investment in EMC storage technologies, offering peace of mind with its reliable power backup capabilities.

You May Also Be Interested in

EMC
EMC SPS 1200W with new batteries
Need more? Email Us
Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
Lenovo
IBM UPS 3000 HV
Need more? Email Us
Lenovo
IBM UPS 10000XHV
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us
Lenovo
IBM UPS 10000XHV - Rack
Need more? Email Us
Lenovo
IBM 2200VA UPS 2U External Battery Module
Need more? Email Us
Lenovo
IBM UPS5000 HV
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess