EN
  • EN
  • DE

EMC 078-000-083 - EMC SPS 1000W with new batteries

Part No EMC 078-000-083 - EMC SPS 1000W with new batteries
Manufacturer EMC
Catalog Ups
Description EMC SPS 1000W with new batteries
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Ups
Win Source Part Number 1401133-EMC 078-000-083 - EMC SPS 1000W with new batteries
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 078-000-083 - EMC SPS 1000W with new batteries CAD Model

Description

The EMC 078-000-083 SPS 1000W with new batteries offers a robust solution for maintaining power to critical systems during outages. This unit outputs 1000 watts, providing sufficient support for a range of EMC systems and ensuring operational continuity. The inclusion of new batteries not only enhances the reliability of the SPS but also ensures that it can offer prolonged support during power interruptions. Designed for seamless integration into existing EMC environments, it facilitates a simple installation process, minimizing downtime. The unit's advanced battery management system improves efficiency and prolongs battery life, representing a wise investment in the resilience of IT operations. The EMC 078-000-083 SPS is an indispensable tool for organizations looking to enhance their power backup capabilities, offering security and reliability in the face of power disruptions.

You May Also Be Interested in

Lenovo
IBM UPS 3U Run Online Battery Pack
Need more? Email Us
EMC
EMC SPS MOUNTING TRAY ASSEMBLY
Need more? Email Us
IBM
POWERWARE PW 9910I3KVA 230VXL3
Need more? Email Us
Lenovo
IBM UPS 3000 HV
Need more? Email Us
Lenovo
IBM UPS1000THV - 700W, Not Rackable
Need more? Email Us
EMC
EMC RAILKIT SPS ADJUSTABLE
Need more? Email Us
EMC
Battery for EMC SPS 2200W with new batteries
Need more? Email Us
IBM
Eaton UPS - 5PX 3000 VA (3U)
Need more? Email Us
EMC
Batteri for EMC SPS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess