EN
  • EN
  • DE

EMC 100-887-105-00 - 64GB 8Rx4 PC3-12800LR DDR3-1600MHz

Part No EMC 100-887-105-00 - 64GB 8Rx4 PC3-12800LR DDR3-1600MHz
Manufacturer EMC
Catalog IT infrastructure Memory
Description 64GB 8Rx4 PC3-12800LR DDR3-1600MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1400328-EMC 100-887-105-00 - 64GB 8Rx4 PC3-12800LR DDR3-1600MHz
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 100-887-105-00 - 64GB 8Rx4 PC3-12800LR DDR3-1600MHz CAD Model

Description

The EMC 100-887-105-00 memory module represents a high-capacity, high-speed solution designed to enhance the performance and efficiency of enterprise-level systems. This 64GB DDR3 module, operating at a speed of 1600MHz (PC3-12800LR), is an essential upgrade for businesses looking to significantly increase their system's memory bandwidth and processing capabilities. The 8Rx4 configuration denotes a high-density module optimized for reliability and performance, essential in server and storage environments where uninterrupted operation is critical. Suitable for a range of EMC systems, this memory module is engineered to support demanding applications, including large-scale databases, virtualization platforms, and robust data analytics tools. DDR3 technology offers a proven, cost-effective way to improve system performance, ensuring compatibility with existing hardware while providing the benefits of increased capacity and efficiency. With the EMC 100-887-105-00, enterprises can achieve a balanced upgrade, enhancing their IT infrastructure's capability to handle growing data needs and complex computational tasks without compromising on speed or reliability.

You May Also Be Interested in

Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess