EN
  • EN
  • DE

EMC 110-201-009D - VNX5200 SP 1.2GHz 4C 16GB

Part No EMC 110-201-009D - VNX5200 SP 1.2GHz 4C 16GB
Manufacturer EMC
Catalog Controllers
Description VNX5200 SP 1.2GHz 4C 16GB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1398472-EMC 110-201-009D - VNX5200 SP 1.2GHz 4C 16GB
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-201-009D - VNX5200 SP 1.2GHz 4C 16GB CAD Model

Description

The EMC 110-201-009D is a cutting-edge storage processor designed for the VNX5200 storage system. With a powerful 1.2 GHz quad-core processor and 16GB of memory, this storage processor is engineered to manage complex data operations efficiently. The VNX5200 system, which it powers, is known for its reliability, scalability, and multifaceted functionalities aimed at providing enterprises with a flexible storage solution. This particular model, with its robust architecture, enhances system performance and responsiveness, making it ideal for businesses looking to manage their data storage and retrieval processes more efficiently. It supports a wide range of applications, from virtualized server environments to high-demand enterprise applications, thus ensuring that data is always available and secure. The high memory capacity allows for better caching and faster access to frequently used data, significantly improving overall system performance. Additionally, its energy-efficient design ensures that operational costs are kept to a minimum, while its compatibility with EMC's advanced data services software suite enables features such as real-time data compression, deduplication, and automated tiered storage. This storage processor is a key component for organizations aiming to optimize their storage infrastructures for speed, reliability, and cost-efficiency.

You May Also Be Interested in

Dell
DELL COMPELLENT SC100 SC120 6G EMM CONTROLLER
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB PCI-E
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
H710 6Gb/s SAS 512MB
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess