EN
  • EN
  • DE
  • IT

EMC 110-365-101E-02 - EMC INFINITY LOW COMPUTE NODE A200 A2000

Part No EMC 110-365-101E-02 - EMC INFINITY LOW COMPUTE NODE A200 A2000
Manufacturer EMC
Catalog Server
Description EMC INFINITY LOW COMPUTE NODE A200 A2000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1400573-EMC 110-365-101E-02 - EMC INFINITY LOW COMPUTE NODE A200 A2000
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 110-365-101E-02 - EMC INFINITY LOW COMPUTE NODE A200 A2000 CAD Model

Description

The EMC 110-365-101E-02, also known as EMC INFINITY LOW COMPUTE NODE A200 A2000, is part of Dell EMC's Infinity series, designed to meet the computing needs of data centers requiring scalable, efficient, and manageable compute power. This model specifically targets environments that prioritize operational efficiency, delivering optimal performance tailored for low to medium workload scenarios. It offers an attractive balance between cost and capabilities, making it an excellent choice for varied applications including virtualized workloads, web servers, and lightweight databases. The A200/A2000 compute node is built with the latest technology in processors, memory configurations, and security features, ensuring robust performance and data integrity. Its energy-efficient design and compact footprint make it an ideal fit for data centers looking to maximize their space while maintaining high standards of operational excellence. With advanced management features and seamless integration with existing EMC environments, the EMC INFINITY LOW COMPUTE NODE A200 A2000 stands out as a versatile, reliable, and scalable solution for modern IT infrastructure challenges.

You May Also Be Interested in

Lenovo
x3250 M3, Core 2C i3-540 73W 3.06GHz/1333MHz/4MB,
Need more? Email Us
Lenovo
x3250 M3, Xeon 4C X3450 2.67GHz/1333MHz/8MB,
Need more? Email Us
Lenovo
ST550 ThinkSystem - 16 x SFF Chassis
Need more? Email Us
Lenovo
x3850 X6, NO CPU, RAM, PSU - Configured to order
Need more? Email Us
Lenovo
Lenovo System x3950 X6: Workload Optimized
Need more? Email Us
Lenovo
IBM System x Express x3250 M4
Need more? Email Us
Lenovo
Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Need more? Email Us
Lenovo
x3250 M4, Core 2C i3-2100 65W 3.1GHz/1333MHz/3MB,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess