EN
  • EN
  • DE

EMC 32BD09BC1SCF-B191 - SATADOM-SL 3ME3

Part No EMC 32BD09BC1SCF-B191 - SATADOM-SL 3ME3
Manufacturer EMC
Catalog IT infrastructure Accessories
Description SATADOM-SL 3ME3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1398204-EMC 32BD09BC1SCF-B191 - SATADOM-SL 3ME3
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 32BD09BC1SCF-B191 - SATADOM-SL 3ME3 CAD Model

Description

The EMC 32BD09BC1SCF-B191 SATADOM-SL 3ME3 is a high-quality, solid-state drive (SSD) designed for use in server environments that require fast, reliable storage with minimal power consumption. The SATADOM (Serial ATA Disk On Module) form factor makes this SSD particularly suitable for compact and embedded applications where space is at a premium. This model boasts a SATA interface, ensuring compatibility with a broad range of hardware platforms. With its 3ME3 designation, this SATADOM device is engineered to deliver enhanced endurance and reliability, making it an optimal choice for critical applications that demand uninterrupted service and longevity. Its small form factor does not compromise its performance or capacity, making it an efficient solution for booting operating systems, logging applications, or even light-duty storage tasks in server and embedded systems. The EMC 32BD09BC1SCF-B191 is particularly favored for its straightforward integration, durability, and low-power operation, marking it as a versatile storage component for businesses looking to optimize their IT infrastructure.

You May Also Be Interested in

EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC CX4-120 Front Panel Bezel w/key 2U
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC Rail and bezel kit for 15-slot DAE for VNX
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC RAILKIT 25-slot DAE VNX adjustable
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess