EN
  • EN
  • DE

EMC VNXB6GS3UDAE120 - EMC 120BAY 2.5" Disk VNX DAE

Part No EMC VNXB6GS3UDAE120 - EMC 120BAY 2.5" Disk VNX DAE
Manufacturer EMC
Catalog Storage Machines
Description EMC 120BAY 2.5" Disk VNX DAE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1401013-EMC VNXB6GS3UDAE120 - EMC 120BAY 2.5" Disk VNX DAE
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC VNXB6GS3UDAE120 - EMC 120BAY 2.5" Disk VNX DAE CAD Model

Description

The EMC VNXB6GS3UDAE120 is an expansive Disk Array Enclosure designed for integration with EMC's VNX storage arrays, offering a massive expansion capability with its 120 slots for 2.5-inch drives. This DAE is tailored for businesses that experience rapid data growth and require extensive storage capacity without sacrificing footprint efficiency. It supports a broad range of drive types, including SSDs for performance-intensive applications and HDDs for bulk storage needs, enabling a highly flexible configuration that can adapt to varying workload demands. Easy integration with existing VNX systems ensures that enterprises can leverage additional storage capacity while maintaining a unified storage management experience. The VNXB6GS3UDAE120 is engineered for durability and operational reliability, featuring redundant power supplies and cooling systems to minimize downtime and maintain performance stability. This enclosure represents an ideal solution for organizations seeking to significantly expand their storage capabilities while leveraging the proven technologies and management ease of EMC's VNX series.

You May Also Be Interested in

NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us
NetApp
NetApp 24SFF 12G SAS Dual Controller Storage Array
Need more? Email Us
NetApp
NetApp AFF-A200 Dual Controller Storage System
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess