EN
  • EN
  • DE
  • IT

EMC X410 - EMC ISILON X410

Part No EMC X410 - EMC ISILON X410
Manufacturer EMC
Catalog Server
Description EMC ISILON X410
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1400569-EMC X410 - EMC ISILON X410
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC X410 - EMC ISILON X410 CAD Model

Description

The EMC Isilon X410 is part of EMC's Isilon X-Series line of scale-out NAS (network-attached storage) systems, designed for high-throughput and high-concurrency applications. The Isilon X410 seamlessly integrates with existing Isilon clusters to deliver powerful performance and capacity for a wide range of enterprise applications, including big data analytics, digital media, and cloud storage solutions. It benefits from EMC's OneFS operating system, which simplifies data management across the scale-out storage architecture, enhancing operational efficiency and reducing the total cost of ownership. The X410 model is engineered to provide robust data protection features, including snapshot capabilities, replication, and the option for a choice of enterprise-level backup solutions. Its modular design supports non-disruptive upgrades and expansion, allowing businesses to scale their storage infrastructure in line with data growth. The EMC Isilon X410 is optimized for versatility and performance, offering an ideal storage solution for businesses that demand rapid access to large volumes of data across a wide range of applications.

You May Also Be Interested in

Lenovo
Intel Xeon X3440 2.53 GHz (8 MB cache), 2 GB ECC
Need more? Email Us
Lenovo
Lenovo Flex System Chassis, 1 x CMM, 2 x 2500W PSU
Need more? Email Us
Lenovo
x3100 M3, Xeon 4C X3450 2.66GHz/8MB, 2GB,
Need more? Email Us
Lenovo
IBM ServeRAID Battery
Need more? Email Us
Lenovo
IBM x3550 M4 - Configured to order, v2 Motherboard
Need more? Email Us
Lenovo
x3250 M4, Core 2C i3-2100 65W 3.1GHz/1333MHz/3MB,
Need more? Email Us
Lenovo
IBM System x 3950 X6
Need more? Email Us
Lenovo
Express x3100, Intel Xeon 3065 2.33GHz 4MB L2,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess