EN
  • EN
  • DE

P2231THLFC1

Part No P2231THLFC1
Manufacturer ENE
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ENE
Win Source Part Number 265733-P2231THLFC1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2231THLFC1 CAD Model

Description

The ENE P2231THLFC1 is a power management integrated circuit (PMIC) primarily designed for use in embedded systems and portable electronic devices. While specific detailed information is limited, this PMIC likely handles voltage regulation, power sequencing, and battery management functions.

Applications

  • Embedded Systems
  • Portable Electronic Devices (e.g., tablets, smartphones)
  • Power Management Solutions
  • IoT Devices
  • Industrial Control Systems

Features

  • Voltage Regulation: Provides stable and regulated voltage outputs for different system components.
  • Power Sequencing: Manages the power-up and power-down sequence of various components to prevent damage or malfunction.
  • Battery Management: Monitors and controls battery charging and discharging processes.
  • Over-Voltage Protection (OVP): Protects the system from damage due to excessive voltage levels.
  • Over-Current Protection (OCP): Prevents damage from excessive current flow.
  • Short-Circuit Protection (SCP): Shuts down the power supply in the event of a short circuit.
  • Thermal Shutdown: Protects the IC from overheating.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits

  • Efficient Power Management: Optimizes power usage to extend battery life in portable devices.
  • System Protection: Safeguards system components from voltage, current, and thermal damage.
  • Reliable Operation: Ensures stable and reliable power supply for consistent performance.
  • Compact Size: Allows for integration into space-constrained applications.
  • Simplified Design: Reduces the complexity of power supply design with integrated features.

Additional Details

The ENE P2231THLFC1 is likely offered in a small surface-mount package. Supply voltage and output voltage configurations are dependent on the specific application. Refer to the datasheet for complete specifications and application guidelines. This PMIC is designed to operate within a specific temperature range, and exceeding this range may affect its performance and reliability. Applications requiring stringent safety standards may necessitate additional external protection circuitry. The P2231THLFC1 aims at providing a cost-effective power management solution for low-power applications.

You May Also Be Interested in

Samsung
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess