EN
  • EN
  • DE

EN5360DC

Part No EN5360DC
Manufacturer Enpirion
Catalog END - OF - LIFE
Description 6A Voltage Mode Synchronous Buck PWM DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Enpirion
Win Source Part Number 1172039-EN5360DC
Manufacturer Homepage www.enpirion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN5360DC CAD Model

Description

The EN5360DC is a high-efficiency PowerSoC (Power System on a Chip) DC-DC step-down converter from Enpirion (now Intel). It integrates all the necessary components for a complete power solution into a small package, including the inductor, MOSFETs, and control circuitry. Being an end-of-life product, availability may be limited, and replacement parts are usually recommended for new designs.

Applications:

  • Point-of-Load (POL) Converters
  • FPGA Power Supplies
  • ASIC Power Supplies
  • Memory Power Supplies (DDR, etc.)
  • Embedded Systems

Features:

  • High Efficiency: Up to 95% peak efficiency.
  • Integrated Inductor: Reduces board space and simplifies design.
  • Small Footprint: Minimizes solution size.
  • Programmable Output Voltage: Allows for flexible voltage settings.
  • Overcurrent Protection: Protects the device and load from damage.
  • Thermal Shutdown: Prevents overheating.
  • Soft-Start: Limits inrush current during startup.

Benefits:

  • Simplified Design: Reduces the number of external components needed, saving time and effort.
  • High Efficiency: Minimizes power losses, resulting in longer battery life and reduced heat generation.
  • Small Size: Enables compact designs for space-constrained applications.
  • Robust Protection: Protects the device and load from potential damage.
  • Improved Reliability: Integrated design enhances reliability compared to discrete solutions.

Additional Details:

The EN5360DC operates over a wide input voltage range and provides a stable and regulated output voltage. Its integrated design simplifies PCB layout and reduces the risk of component placement errors. The device's high efficiency and low thermal resistance enable it to operate at high ambient temperatures without derating. It's important to note that, as an end-of-life part, finding alternative solutions for new designs is highly advisable.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess