EN
  • EN
  • DE

EN25F16-100QIP

Part No EN25F16-100QIP
Manufacturer Eon Silicon Solution
Catalog END - OF - LIFE
Description 16 Megabit Serial Flash Memory with 4Kbytes Uniform Sector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 1171984-EN25F16-100QIP
Manufacturer Homepage www.essi.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EN25F16-100QIP CAD Model

Description

The EN25F16-100QIP is a 16-megabit Serial Flash memory device manufactured by Eon Silicon Solution, Inc. This SPI (Serial Peripheral Interface) flash memory is designed for a wide range of embedded systems and applications that require non-volatile storage. It is commonly used to store program code, configuration data, and other types of data that need to be retained even when power is removed. The '100QIP' portion of the part number likely refers to the operating frequency and package type.

Applications

  • Embedded systems
  • Firmware storage
  • Data logging
  • Consumer electronics
  • Industrial control systems
  • Networking equipment

Features

  • 16-megabit (2MB) capacity
  • Serial Peripheral Interface (SPI)
  • Standard, Dual, and Quad SPI modes
  • Low power consumption
  • Wide operating voltage range
  • Page program mode

Benefits

  • Non-volatile data storage
  • Simple interface for easy integration
  • Fast data transfer rates
  • Extended battery life in portable devices
  • Flexible memory organization
  • Small package size for space-constrained applications

Additional Details

The EN25F16-100QIP utilizes a standard SPI interface, allowing for easy communication with microcontrollers and other host devices. It supports various SPI modes, including standard SPI, Dual SPI, and Quad SPI, offering flexibility in data transfer speeds. The device also features a page program mode, which allows for efficient programming of multiple bytes at a time. The datasheet provides detailed specifications, including operating voltage range, timing characteristics, and power consumption data. It's important to consult the datasheet to ensure proper operation and to optimize performance in specific applications. Since this is an end-of-life product, consider carefully its suitability for new designs and check availability.

You May Also Be Interested in

Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess