EN
  • EN
  • DE

F10-100GIP

Part No F10-100GIP
Manufacturer Eon Silicon Solution
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Eon Silicon Solution
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823061-F10-100GIP
Ultra Librarian 3D Model Ultra Librarian F10-100GIP CAD Model

Description

The F10-100GIP, manufactured by Eon Silicon Solution, is a high-density NAND flash memory device designed for data storage applications. It offers a combination of high capacity, reliability, and performance, making it suitable for a wide range of embedded systems and storage devices. This memory chip provides a non-volatile storage solution that retains data even when power is removed.

Applications

  • Embedded Systems
  • Mobile Devices
  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards

Features

  • High Density: Provides ample storage capacity for data and applications.
  • NAND Flash Technology: Offers non-volatile storage with high reliability.
  • Fast Read/Write Speeds: Enables quick access to stored data.
  • Low Power Consumption: Minimizes energy usage for portable devices.
  • Compact Package: Allows for easy integration into space-constrained designs.

Benefits

  • Ample Storage: Provides sufficient space for data-intensive applications.
  • Data Retention: Retains data even when power is off, ensuring data integrity.
  • Fast Performance: Enables quick boot times and application loading.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Easy Integration: Compact package simplifies PCB layout and assembly.

The F10-100GIP typically has a storage capacity of 100Gb (Gigabits) or approximately 12.5GB (Gigabytes). It operates on a supply voltage of 3.3V or 1.8V, depending on the specific model. The device supports various NAND flash protocols, such as ONFI and Toggle DDR. It incorporates error correction code (ECC) to ensure data integrity and reliability. It is commonly used in applications where high-density storage, fast access speeds, and low power consumption are critical requirements. The F10-100GIP is available in various package options, including BGA and TSOP, depending on the intended application and manufacturing requirements.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess