EN
  • EN
  • DE
  • IT

B32523Q1475K

Part No B32523Q1475K
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 4.7UF 10% 100VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 4.7μF
Tolerance ±10%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Dimension 1.043" L x 0.276" W (26.50mm x 7.00mm)
Height - Seated (Max) 0.630" (16.00mm)
Termination PC Pins
Lead Spacing 0.886" (22.50mm)
Applications Automotive; EMI, RFI Suppression
Win Source Part Number 104421-B32523Q1475K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B32523Q1475K CAD Model

Description

Product Overview

The B32523Q1475K film capacitor boasts a compact design with outstanding electrical parameters. It is highly effective across a spectrum of applications, providing reliability and efficiency in even the most demanding environments.

  • Applications:
    • Switch-mode power supplies
    • Coupling/decoupling circuits
    • Automotive electronics
  • Features and Benefits:
    • Low ESR and ESL
    • Good thermal stability
    • High reliability and endurance
  • Additional Details:
    • Capacity: 4.7μF
    • Voltage Rating: 250V
    • Temperature Range: -40°C to 85°C

You May Also Be Interested in

EPCOS (TDK)
CAPACITOR MKT RADIAL / Film Capacitor
Need more? Email Us
Kemet
FILM, RADIAL, METALLIZED POLYPRO
Need more? Email Us
Kemet
CAP FILM 20UF 5% 850VDC RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $0.5161
EPCOS (TDK)
CAPACITOR MKT RADIAL CRIMPED / Film Capacitor
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.039UF 5% 1.25KVDC RAD
Lowest to $1.0043
EPCOS (TDK)
CAP FILM 1UF 5% 400VDC 2DIP
Need more? Email Us
Kemet
CAP FILM 5UF 5% 470VAC RADIAL
Need more? Email Us
EPCOS (TDK)
CAPACITORS FOR POWER ELECTRONICS / Film Capacitor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess